Acer logo

Acer TravelMate P2 243-M-6481 Intel® Core™ i3 i3-3110M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12049
Info modified on:
25 Jan 2025, 22:38:55
Short summary description Acer TravelMate P2 243-M-6481 Intel® Core™ i3 i3-3110M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Acer TravelMate P2 243-M-6481, Intel® Core™ i3, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer TravelMate P2 243-M-6481 Intel® Core™ i3 i3-3110M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Acer TravelMate P2 243-M-6481. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.