Acer logo

Acer Aspire 571G-32354G50Makk Intel® Core™ i3 i3-2350M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8518
Info modified on:
28 Jan 2025, 10:39:00
Short summary description Acer Aspire 571G-32354G50Makk Intel® Core™ i3 i3-2350M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

Acer Aspire 571G-32354G50Makk, Intel® Core™ i3, 2,3 GHz, 39,6 cm (15.6"), 4 GB, 500 GB, Windows 7 Home Premium

Long summary description Acer Aspire 571G-32354G50Makk Intel® Core™ i3 i3-2350M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

Acer Aspire 571G-32354G50Makk. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 2,6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.