Acer logo

Acer Aspire AS5250-0895 AMD C C-50 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56353
Info modified on:
25 Jan 2025, 22:21:49
Short summary description Acer Aspire AS5250-0895 AMD C C-50 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black:

Acer Aspire AS5250-0895, AMD C, 1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 250 GB

Long summary description Acer Aspire AS5250-0895 AMD C C-50 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black:

Acer Aspire AS5250-0895. Form factor: Clamshell. Processor family: AMD C, Processor model: C-50, Processor frequency: 1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 6250. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.