Acer Aspire E E5-752G-T7N4, AMD A10, 1,8 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB
Acer Aspire E E5-752G-T7N4. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-8700P, Processor frequency: 1,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product color: Charcoal, Grey