Acer Aspire E E5-752G-T7WY, AMD A10, 1,8 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB
Acer Aspire E E5-752G-T7WY. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-8700P, Processor frequency: 1,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product color: Black, White