Acer Aspire E ES1-711-C3Q7, Intel® Celeron®, 1,83 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB
Acer Aspire E ES1-711-C3Q7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2940, Processor frequency: 1,83 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black