Acer Aspire E E3-112-C6CM, Intel® Celeron®, 2,16 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 500 GB
Acer Aspire E E3-112-C6CM. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2,16 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Blue