Acer Aspire E E5-771G-53J2, Intel® Core™ i5, 1,7 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB
Acer Aspire E E5-771G-53J2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product color: Grey, Silver