Acer logo

Acer Aspire V3-572-734Y Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22666
Info modified on:
24 Jan 2025, 20:30:43
Short summary description Acer Aspire V3-572-734Y Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

Acer Aspire V3-572-734Y, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Acer Aspire V3-572-734Y Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

Acer Aspire V3-572-734Y. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.