Acer logo

Acer Aspire E E5-521-80YS AMD A8 A8-6410B Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108395
Info modified on:
22 Jan 2025, 04:53:21
Short summary description Acer Aspire E E5-521-80YS AMD A8 A8-6410B Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire E E5-521-80YS, AMD A8, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire E E5-521-80YS AMD A8 A8-6410B Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire E E5-521-80YS. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-6410B, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.