Acer logo

Acer Aspire E1-572G-34014G50Mnkk Intel® Core™ i3 i3-4010U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M240 Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55105
Info modified on:
25 Jan 2025, 22:29:37
Short summary description Acer Aspire E1-572G-34014G50Mnkk Intel® Core™ i3 i3-4010U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M240 Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire E1-572G-34014G50Mnkk, Intel® Core™ i3, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire E1-572G-34014G50Mnkk Intel® Core™ i3 i3-4010U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M240 Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire E1-572G-34014G50Mnkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.