Acer Aspire E1-510P-29208G50Mnkk, Intel® Celeron®, 1,86 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB
Acer Aspire E1-510P-29208G50Mnkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2920, Processor frequency: 1,86 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Black