Acer logo

Acer Aspire E1-771-33114G50MNII Intel® Core™ i3 i3-3110M Laptop 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40474
Info modified on:
23 Jan 2025, 18:22:09
Short summary description Acer Aspire E1-771-33114G50MNII Intel® Core™ i3 i3-3110M Laptop 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Acer Aspire E1-771-33114G50MNII, Intel® Core™ i3, 2,4 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Acer Aspire E1-771-33114G50MNII Intel® Core™ i3 i3-3110M Laptop 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Acer Aspire E1-771-33114G50MNII. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.