Acer Aspire 392-54204G12tws, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 2560 x 1440 pixels, 4 GB, 128 GB
Acer Aspire 392-54204G12tws. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8. Product color: White