Acer logo

Acer Aspire R7-572-5893 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71182
Info modified on:
22 Jan 2025, 05:37:11
Short summary description Acer Aspire R7-572-5893 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 8.1 Silver:

Acer Aspire R7-572-5893, Intel® Core™ i5, 1,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Acer Aspire R7-572-5893 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 8.1 Silver:

Acer Aspire R7-572-5893. Product type: Hybrid (2-in-1), Form factor: Convertible (Ezel). Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.