Acer Aspire P3-131-4602, Intel® Pentium®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 60 GB
Acer Aspire P3-131-4602. Product type: Laptop, Form factor: Convertible (Detachable). Processor family: Intel® Pentium®, Processor model: 2129U, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 60 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product color: Silver