Acer Aspire V5-471PG-53318G50Mass, Intel® Core™ i5, 1,7 GHz, 35,8 cm (14.1"), 1366 x 768 pixels, 8 GB, 500 GB
Acer Aspire V5-471PG-53318G50Mass. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1,7 GHz. Display diagonal: 35,8 cm (14.1"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product color: Silver