Acer logo

Acer Swift SFG14-72 Intel Core Ultra 7 155H Laptop 35,6 cm (14") WQXGA+ 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
884
Info modified on:
29 Apr 2025, 16:38:04
Short summary description Acer Swift SFG14-72 Intel Core Ultra 7 155H Laptop 35,6 cm (14") WQXGA+ 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

Acer Swift SFG14-72, Intel Core Ultra 7, 35,6 cm (14"), 2880 x 1800 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Acer Swift SFG14-72 Intel Core Ultra 7 155H Laptop 35,6 cm (14") WQXGA+ 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

Acer Swift SFG14-72. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 35,6 cm (14"), HD type: WQXGA+, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Home. Product color: Silver. Weight: 1,32 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.