Acer logo

Acer Swift SFX14-41G Intel® Core™ i7 i7-13700H Laptop 35,6 cm (14") 2.8K 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7077
Info modified on:
01 Feb 2025, 06:12:33
Short summary description Acer Swift SFX14-41G Intel® Core™ i7 i7-13700H Laptop 35,6 cm (14") 2.8K 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Gold:

Acer Swift SFX14-41G, Intel® Core™ i7, 35,6 cm (14"), 2880 x 1800 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Acer Swift SFX14-41G Intel® Core™ i7 i7-13700H Laptop 35,6 cm (14") 2.8K 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Gold:

Acer Swift SFX14-41G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13700H. Display diagonal: 35,6 cm (14"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: Windows 11 Home. Product color: Gold

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.