Acer logo

Acer Aspire 5 A517-53-57J8 Intel® Core™ i5 i5-1235U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro English Grey

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8181
Info modified on:
07 Feb 2025, 11:51:41
Short summary description Acer Aspire 5 A517-53-57J8 Intel® Core™ i5 i5-1235U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro English Grey:

Acer Aspire 5 A517-53-57J8, Intel® Core™ i5, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Acer Aspire 5 A517-53-57J8 Intel® Core™ i5 i5-1235U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro English Grey:

Acer Aspire 5 A517-53-57J8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1235U. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Grey. Weight: 2,2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.