Acer logo

Acer Aspire 5 A515-55-52J9 Intel® Core™ i5 i5-1035G1 Laptop 39,6 cm (15.6") Full HD 20 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home French Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41590
Info modified on:
24 Jan 2025, 20:59:30
Short summary description Acer Aspire 5 A515-55-52J9 Intel® Core™ i5 i5-1035G1 Laptop 39,6 cm (15.6") Full HD 20 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home French Silver:

Acer Aspire 5 A515-55-52J9, Intel® Core™ i5, 1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 20 GB, 512 GB

Long summary description Acer Aspire 5 A515-55-52J9 Intel® Core™ i5 i5-1035G1 Laptop 39,6 cm (15.6") Full HD 20 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home French Silver:

Acer Aspire 5 A515-55-52J9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 20 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.