Acer logo

Acer Spin 3 SP314-54N-56UU Intel® Core™ i5 i5-1035G1 Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 16 GB LPDDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Swiss Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24906
Info modified on:
02 Feb 2025, 23:12:01
Short summary description Acer Spin 3 SP314-54N-56UU Intel® Core™ i5 i5-1035G1 Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 16 GB LPDDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Swiss Silver:

Acer Spin 3 SP314-54N-56UU, Intel® Core™ i5, 1 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Acer Spin 3 SP314-54N-56UU Intel® Core™ i5 i5-1035G1 Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 16 GB LPDDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Swiss Silver:

Acer Spin 3 SP314-54N-56UU. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.