Acer Spin 3 SP314-54N-58Q7, Intel® Core™ i5, 1 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB
Acer Spin 3 SP314-54N-58Q7. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Silver