Acer Aspire 3 A317-51K-34MS, Intel® Core™ i3, 2,3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 256 GB
Acer Aspire 3 A317-51K-34MS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7020U, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Black