Acer logo

Acer Chromebook 715 CB715-1W-396M Intel® Core™ i3 i3-8130U 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28887
Info modified on:
22 Jan 2025, 18:57:46
Short summary description Acer Chromebook 715 CB715-1W-396M Intel® Core™ i3 i3-8130U 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:

Acer Chromebook 715 CB715-1W-396M, Intel® Core™ i3, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 64 GB

Long summary description Acer Chromebook 715 CB715-1W-396M Intel® Core™ i3 i3-8130U 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:

Acer Chromebook 715 CB715-1W-396M. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: ChromeOS. Product color: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.