Acer logo

Acer Chromebook 514 CB514-1H-C1T8 Intel® Celeron® N3350 35,6 cm (14") HD 4 GB LPDDR4-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67083
Info modified on:
22 Jan 2025, 12:58:26
Short summary description Acer Chromebook 514 CB514-1H-C1T8 Intel® Celeron® N3350 35,6 cm (14") HD 4 GB LPDDR4-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Silver:

Acer Chromebook 514 CB514-1H-C1T8, Intel® Celeron®, 1,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description Acer Chromebook 514 CB514-1H-C1T8 Intel® Celeron® N3350 35,6 cm (14") HD 4 GB LPDDR4-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Silver:

Acer Chromebook 514 CB514-1H-C1T8. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: ChromeOS. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.