Acer logo

Acer Spin 5 SP513-52N-55AZ Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57736
Info modified on:
25 Jan 2025, 22:13:34
Short summary description Acer Spin 5 SP513-52N-55AZ Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Grey:

Acer Spin 5 SP513-52N-55AZ, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Acer Spin 5 SP513-52N-55AZ Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Grey:

Acer Spin 5 SP513-52N-55AZ. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.