Acer Chromebook 11 C771T-C2GR, Intel® Celeron®, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB
Acer Chromebook 11 C771T-C2GR. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3855U, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD+, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: ChromeOS. Product color: Black