Acer logo

Acer Aspire 3 A315-31-P4V9 Intel® Pentium® N4200 Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Swiss Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25321
Info modified on:
28 Jan 2025, 10:15:43
Short summary description Acer Aspire 3 A315-31-P4V9 Intel® Pentium® N4200 Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Swiss Black:

Acer Aspire 3 A315-31-P4V9, Intel® Pentium®, 1,1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Acer Aspire 3 A315-31-P4V9 Intel® Pentium® N4200 Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Swiss Black:

Acer Aspire 3 A315-31-P4V9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 505. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.