Acer logo

Acer Spin 1 SP113-31-P0Y1 Intel® Pentium® N4200 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69080
Info modified on:
02 Jun 2025, 17:37:48
Short summary description Acer Spin 1 SP113-31-P0Y1 Intel® Pentium® N4200 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Blue:

Acer Spin 1 SP113-31-P0Y1, Intel® Pentium®, 1,1 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer Spin 1 SP113-31-P0Y1 Intel® Pentium® N4200 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Blue:

Acer Spin 1 SP113-31-P0Y1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1,1 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.