Acer Chromebook R 13 CB5-312T-K5X4, MediaTek, 2,1 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 32 GB
Acer Chromebook R 13 CB5-312T-K5X4. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: MediaTek, Processor model: M8173C, Processor frequency: 2,1 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: ChromeOS. Product color: Silver