Acer Spin 5 SP513-51-32T3, Intel® Core™ i3, 2 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB
Acer Spin 5 SP513-51-32T3. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black