Acer logo

Acer Aspire ES1-533-C2YP Intel® Celeron® N3450 Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Linux Linpus Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22594
Info modified on:
29 Jan 2025, 18:22:28
Short summary description Acer Aspire ES1-533-C2YP Intel® Celeron® N3450 Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Linux Linpus Black:

Acer Aspire ES1-533-C2YP, Intel® Celeron®, 1,1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description Acer Aspire ES1-533-C2YP Intel® Celeron® N3450 Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Linux Linpus Black:

Acer Aspire ES1-533-C2YP. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3450, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Linux Linpus. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.