Acer logo

Acer Chromebook 14 CB3-431-C5CQ Intel® Celeron® N3160 35,6 cm (14") Full HD 4 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76648
Info modified on:
14 Mar 2024, 19:48:16
Short summary description Acer Chromebook 14 CB3-431-C5CQ Intel® Celeron® N3160 35,6 cm (14") Full HD 4 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Silver:

Acer Chromebook 14 CB3-431-C5CQ, Intel® Celeron®, 1,6 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 32 GB

Long summary description Acer Chromebook 14 CB3-431-C5CQ Intel® Celeron® N3160 35,6 cm (14") Full HD 4 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Silver:

Acer Chromebook 14 CB3-431-C5CQ. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3160, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: ChromeOS. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.