Acer logo

Acer Chromebook 13 C810-T6YB NVIDIA Tegra K1 CD570M-A1 33,8 cm (13.3") 4 GB DDR3L-SDRAM 16 GB Flash ChromeOS Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101757
Info modified on:
27 Jan 2025, 08:27:49
Short summary description Acer Chromebook 13 C810-T6YB NVIDIA Tegra K1 CD570M-A1 33,8 cm (13.3") 4 GB DDR3L-SDRAM 16 GB Flash ChromeOS Black:

Acer Chromebook 13 C810-T6YB, NVIDIA Tegra K1, 2,1 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 16 GB

Long summary description Acer Chromebook 13 C810-T6YB NVIDIA Tegra K1 CD570M-A1 33,8 cm (13.3") 4 GB DDR3L-SDRAM 16 GB Flash ChromeOS Black:

Acer Chromebook 13 C810-T6YB. Product type: Chromebook, Form factor: Clamshell. Processor family: NVIDIA Tegra K1, Processor model: CD570M-A1, Processor frequency: 2,1 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: NVIDIA Tegra GPU. Operating system installed: ChromeOS. Product color: Black. Weight: 1,5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.