Acer logo

Acer Aspire ES1-331-P2Q1 Intel® Pentium® N3700 Laptop 33,8 cm (13.3") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56152
Info modified on:
29 Jan 2025, 19:27:58
Short summary description Acer Aspire ES1-331-P2Q1 Intel® Pentium® N3700 Laptop 33,8 cm (13.3") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White:

Acer Aspire ES1-331-P2Q1, Intel® Pentium®, 1,6 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire ES1-331-P2Q1 Intel® Pentium® N3700 Laptop 33,8 cm (13.3") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White:

Acer Aspire ES1-331-P2Q1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3700, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.