Acer logo

Acer EX2510-36S4 Intel® Core™ i3 i3-4005U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70402
Info modified on:
22 Jan 2025, 05:46:53
Short summary description Acer EX2510-36S4 Intel® Core™ i3 i3-4005U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer EX2510-36S4, Intel® Core™ i3, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer EX2510-36S4 Intel® Core™ i3 i3-4005U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer EX2510-36S4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.