Acer logo

Acer Swift 3 SF316-51 Intel® Core™ i5 i5-11300H Laptop 40,9 cm (16.1") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14399
Info modified on:
03 Jan 2024, 15:52:34
Short summary description Acer Swift 3 SF316-51 Intel® Core™ i5 i5-11300H Laptop 40,9 cm (16.1") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey:

Acer Swift 3 SF316-51, Intel® Core™ i5, 40,9 cm (16.1"), 1920 x 1080 pixels, 16 GB, 512 GB, Grey

Long summary description Acer Swift 3 SF316-51 Intel® Core™ i5 i5-11300H Laptop 40,9 cm (16.1") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey:

Acer Swift 3 SF316-51. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-11300H. Display diagonal: 40,9 cm (16.1"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Product color: Grey. Weight: 1,75 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.