Acer logo

Acer Chromebook Spin 513 CP513-1H-S8A8 Qualcomm Snapdragon 7c 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS English Blue

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76101
Info modified on:
22 Jan 2025, 19:20:02
Short summary description Acer Chromebook Spin 513 CP513-1H-S8A8 Qualcomm Snapdragon 7c 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS English Blue:

Acer Chromebook Spin 513 CP513-1H-S8A8, Qualcomm Snapdragon, 2,4 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 64 GB

Long summary description Acer Chromebook Spin 513 CP513-1H-S8A8 Qualcomm Snapdragon 7c 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS English Blue:

Acer Chromebook Spin 513 CP513-1H-S8A8. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Qualcomm Snapdragon, Processor model: 7c, Processor frequency: 2,4 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product color: Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.