Acer logo

Acer One 10 S1003-14SF Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen WUXGA 4 GB DDR3L-SDRAM 128 GB Flash Wi-Fi 4 (802.11n) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31430
Info modified on:
02 Jun 2025, 17:36:35
Short summary description Acer One 10 S1003-14SF Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen WUXGA 4 GB DDR3L-SDRAM 128 GB Flash Wi-Fi 4 (802.11n) Windows 10 Home Black:

Acer One 10 S1003-14SF, Intel Atom®, 1,44 GHz, 25,6 cm (10.1"), 1920 x 1200 pixels, 4 GB, 128 GB

Long summary description Acer One 10 S1003-14SF Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen WUXGA 4 GB DDR3L-SDRAM 128 GB Flash Wi-Fi 4 (802.11n) Windows 10 Home Black:

Acer One 10 S1003-14SF. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1,44 GHz. Display diagonal: 25,6 cm (10.1"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.