Acer logo

Acer Iconia B1-780-K8YU Mediatek 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 6.0 White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34950
Info modified on:
14 Mar 2024, 19:34:16
Short summary description Acer Iconia B1-780-K8YU Mediatek 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 6.0 White:

Acer Iconia B1-780-K8YU, 17,8 cm (7"), 1280 x 720 pixels, 16 GB, 1 GB, Android 6.0, White

Long summary description Acer Iconia B1-780-K8YU Mediatek 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 6.0 White:

Acer Iconia B1-780-K8YU. Display diagonal: 17,8 cm (7"), Display resolution: 1280 x 720 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,3 GHz, Processor family: Mediatek, Processor model: MT8163. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0,3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 250 g. Operating system installed: Android 6.0. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.