Acer logo

Acer Switch Alpha 12 SA5-271P-56W8 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 30,5 cm (12") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black, Grey

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45668
Info modified on:
24 Jan 2025, 20:27:21
Short summary description Acer Switch Alpha 12 SA5-271P-56W8 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 30,5 cm (12") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black, Grey:

Acer Switch Alpha 12 SA5-271P-56W8, Intel® Core™ i5, 2,3 GHz, 30,5 cm (12"), 2160 x 1440 pixels, 8 GB, 256 GB

Long summary description Acer Switch Alpha 12 SA5-271P-56W8 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 30,5 cm (12") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black, Grey:

Acer Switch Alpha 12 SA5-271P-56W8. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 30,5 cm (12"), HD type: Quad HD, Display resolution: 2160 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.