Acer Aspire Switch 10 SW5-012, Intel Atom®, 1,33 GHz, 25,6 cm (10.1"), 2 GB, 32 GB, Windows 8.1
Acer Aspire Switch 10 SW5-012. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1,33 GHz. Display diagonal: 25,6 cm (10.1"), Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Silver