Acer logo

Acer Aspire Switch 11 SW5-173-6742 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97385
Info modified on:
02 Jun 2025, 17:41:35
Short summary description Acer Aspire Switch 11 SW5-173-6742 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Black:

Acer Aspire Switch 11 SW5-173-6742, Intel® Core™ M, 0,8 GHz, 29,5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer Aspire Switch 11 SW5-173-6742 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Black:

Acer Aspire Switch 11 SW5-173-6742. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor model: M-5Y10c, Processor frequency: 0,8 GHz. Display diagonal: 29,5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Grey, Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.