Acer Predator Helios 300 PH315-55s-98GK, Intel® Core™ i9, 39,6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 1 TB, Windows 11 Home
Acer Predator Helios 300 PH315-55s-98GK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-12900H. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 11 Home. Product color: Black