Acer logo

Acer Predator 17 G5-793-528W Intel® Core™ i5 i5-6300HQ Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36114
Info modified on:
29 Jan 2025, 19:18:52
Short summary description Acer Predator 17 G5-793-528W Intel® Core™ i5 i5-6300HQ Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black, Red:

Acer Predator 17 G5-793-528W, Intel® Core™ i5, 2,3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1,13 TB

Long summary description Acer Predator 17 G5-793-528W Intel® Core™ i5 i5-6300HQ Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black, Red:

Acer Predator 17 G5-793-528W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300HQ, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product color: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.