Acer logo

Acer C250i Standard throw projector 300 ANSI lumens DLP 1080p (1920x1080) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50814
Info modified on:
18 Jan 2022, 12:00:32
Short summary description Acer C250i Standard throw projector 300 ANSI lumens DLP 1080p (1920x1080) Black:

Acer C250i, 300 ANSI lumens, DLP, 1080p (1920x1080), 5000:1, 16:9, 736,6 - 2540 mm (29 - 100")

Long summary description Acer C250i Standard throw projector 300 ANSI lumens DLP 1080p (1920x1080) Black:

Acer C250i. Projector brightness: 300 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: LED, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Fixed focal length: 5,02 mm, Throw ratio: 1.2 (75"@78.74"). Supported graphics resolutions: 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA). Compatible operating systems: Windows PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.