Acer H6522BD, 3500 ANSI lumens, DLP, 1080p (1920x1080), 10000:1, 16:9, 4:3
Acer H6522BD. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 20000 h. Focal length range: 15.59 - 17.14 mm, Aperture range (F-F): 2,1 - 2,31, Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM. RMS rated power: 3 W