Acer logo

Acer X138WH Standard throw projector 3700 ANSI lumens DLP WXGA (1280x800) 3D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127563
Info modified on:
14 Mar 2024, 19:09:36
Short summary description Acer X138WH Standard throw projector 3700 ANSI lumens DLP WXGA (1280x800) 3D Black:

Acer X138WH, 3700 ANSI lumens, DLP, WXGA (1280x800), 20000:1, 16:9, 736,6 - 7620 mm (29 - 300")

Long summary description Acer X138WH Standard throw projector 3700 ANSI lumens DLP WXGA (1280x800) 3D Black:

Acer X138WH. Projector brightness: 3700 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 21.85 - 24 mm, Aperture range (F-F): 2,41 - 2,53. Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, PAL, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM, SECAM B,..., Supported graphics resolutions: 640 x 480 (VGA), 720 x 480, 720 x 576, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1152..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. HDMI connector type: Full-size, HDMI version: 1.4a

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.