Acer logo

Acer Essential P1387W + 3Y Carry-In Standard throw projector 4500 ANSI lumens DLP WXGA (1280x800) Black

Brand:
Product family:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18361
Info modified on:
14 Mar 2024, 19:06:53
Short summary description Acer Essential P1387W + 3Y Carry-In Standard throw projector 4500 ANSI lumens DLP WXGA (1280x800) Black:

Acer Essential P1387W + 3Y Carry-In, 4500 ANSI lumens, DLP, WXGA (1280x800), 17000:1, 16:10, 4:3, 16:10, 16:9

Long summary description Acer Essential P1387W + 3Y Carry-In Standard throw projector 4500 ANSI lumens DLP WXGA (1280x800) Black:

Acer Essential P1387W + 3Y Carry-In. Projector brightness: 4500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 18.17 - 21.81 mm, Aperture range (F-F): 2,41 - 2,7, Digital zoom: 2x. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.